ADATA logo

ADATA C802 8GB USB flash drive USB Type-A 2.0 Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21357
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ADATA C802 8GB USB flash drive USB Type-A 2.0 Blue:

ADATA C802 8GB, 8 GB, USB Type-A, 2.0, 10 g, Blue

Long summary description ADATA C802 8GB USB flash drive USB Type-A 2.0 Blue:

ADATA C802 8GB. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 10 g. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.