ADATA logo

ADATA C802 4GB USB flash drive USB Type-A 2.0 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27258
Info modified on:
08 Jul 2024, 12:43:25
Short summary description ADATA C802 4GB USB flash drive USB Type-A 2.0 Black:

ADATA C802 4GB, 4 GB, USB Type-A, 2.0, 10 g, Black

Long summary description ADATA C802 4GB USB flash drive USB Type-A 2.0 Black:

ADATA C802 4GB. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 10 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.