ADATA logo

ADATA 64GB Classic Series C801 USB flash drive USB Type-A 2.0 White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7667
Info modified on:
04 Apr 2019, 10:13:01
Short summary description ADATA 64GB Classic Series C801 USB flash drive USB Type-A 2.0 White:

ADATA 64GB Classic Series C801, 64 GB, USB Type-A, 2.0, 12 g, White

Long summary description ADATA 64GB Classic Series C801 USB flash drive USB Type-A 2.0 White:

ADATA 64GB Classic Series C801. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 12 g. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.