location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ADATA 4GB Classic Series C702 USB flash drive USB Type-A 2.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ADATA Check ‘ADATA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB Classic Series C702
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC702-4G-RWH
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘ADATA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ADATA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2019 07:43:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name ADATA 4GB Classic Series C702 USB flash drive USB Type-A 2.0 White :
The long product name of ADATA 4GB Classic Series C702 USB flash drive USB Type-A 2.0 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4GB Classic Series C702 White
More>>>
Short summary description ADATA 4GB Classic Series C702 USB flash drive USB Type-A 2.0 White:
This short summary of the ADATA 4GB Classic Series C702 USB flash drive USB Type-A 2.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

ADATA 4GB Classic Series C702, 4 GB, USB Type-A, 2.0, 12 g, White

Long summary description ADATA 4GB Classic Series C702 USB flash drive USB Type-A 2.0 White:
This is an auto-generated long summary of ADATA 4GB Classic Series C702 USB flash drive USB Type-A 2.0 White based on the first three specs of the first five spec groups.

ADATA 4GB Classic Series C702. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 12 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:06:33
Uk has collected 3 expert reviews for ADATA 4GB Classic Series C702 USB flash drive USB Type-A 2.0 White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
overclockersclub.com
Updated:
2011-11-04 00:46:38
It wasnt that long ago that when you needed to transfer files from one computer to another you had to use the trusty old 1.44MB High Density, Double Sided floppy disk. Yeah, you know what I am talking about, this just shows how old I am. Well those d...
Good Up to 16GB capacity, High speed transfers, Small and lightweight, Support Windows ReadyBoost, Retractable USB Connector...
Bad No accessories included, No software/encryption included...
Bottom line I must say I am amazed on how well the ADATA C702 performed. It offers blazing fast speeds and high capacities for not a lot of money. At about $70 for 16GB of portable storage thats a deal. The C702 outperformed other drives in its class in all of...
0%
OCModShop
Updated:
2011-07-30 01:06:33
Its absolutely amazing that flash drives have surpassed the capacity of hard drives from 10 years ago. I mean, you can now attach 10 times more data to your keychain than you could fit into the average Windows 95 PC. Back then, if you were an uber-...
Bottom line As weve discovered with other USB drive testing, the throughput varies on your motherboards chipset and drivers. During our testing, it became evident that the A-Data C702 16GB drive had better-than-average read speed, but only slightly better-than...
80%