ADATA logo

ADATA 4GB Classic Series C702 USB flash drive USB Type-A 2.0 Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3045
Info modified on:
27 Feb 2019, 07:39:18
Short summary description ADATA 4GB Classic Series C702 USB flash drive USB Type-A 2.0 Black:

ADATA 4GB Classic Series C702, 4 GB, USB Type-A, 2.0, 12 g, Black

Long summary description ADATA 4GB Classic Series C702 USB flash drive USB Type-A 2.0 Black:

ADATA 4GB Classic Series C702. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 12 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.