ADATA logo

ADATA 8GB Classic Series C701 USB flash drive USB Type-A 2.0 Red

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3102
Info modified on:
04 Apr 2019, 10:13:02
Short summary description ADATA 8GB Classic Series C701 USB flash drive USB Type-A 2.0 Red:

ADATA 8GB Classic Series C701, 8 GB, USB Type-A, 2.0, Cap, 9 g, Red

Long summary description ADATA 8GB Classic Series C701 USB flash drive USB Type-A 2.0 Red:

ADATA 8GB Classic Series C701. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 9 g. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.