ADATA logo

ADATA C701 USB flash drive 16 GB USB Type-A 2.0 Green

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17575
Info modified on:
04 Apr 2019, 10:13:02
Short summary description ADATA C701 USB flash drive 16 GB USB Type-A 2.0 Green:

ADATA C701, 16 GB, USB Type-A, 2.0, Cap, 9 g, Green

Long summary description ADATA C701 USB flash drive 16 GB USB Type-A 2.0 Green:

ADATA C701. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 9 g. Product colour: Green

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.