Warranty:
3 years
Long product name Adaptec RAID 5405 interface cards/adapter
:
RAID 5405, 256MB DDR2, 1.2GHz Dual Core, PCI-E, MD2
The long product name of Adaptec RAID 5405 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
RAID 5405, 256MB DDR2, 1.2GHz Dual Core, PCI-E, MD2
More>>>
Short summary description Adaptec RAID 5405 interface cards/adapter:
This short summary of the Adaptec RAID 5405 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Adaptec RAID 5405, PCIe, SFF-8087, Green, CE, FCC, UL, C-tick, VCCI, 1200 MHz, 0, 1, 5, 6, 10, 50, 60, 1E, 5EE, JBOD
Long summary description Adaptec RAID 5405 interface cards/adapter:
This is an auto-generated long summary of Adaptec RAID 5405 interface cards/adapter based on the first three specs of the first five spec groups.
Adaptec RAID 5405. Host interface: PCIe, Connector(s): SFF-8087. Product colour: Green, Certification: CE, FCC, UL, C-tick, VCCI. Processor frequency: 1200 MHz, RAID levels: 0, 1, 5, 6, 10, 50, 60, 1E, 5EE, JBOD. Width: 167 mm, Height: 64 mm. Data transfer rate: 3000 Mbit/s, Connectivity technology: Wired, Form factor: MD2