Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Adaptec SCSI Card 39320A-R interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adaptec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCSI Card 39320A-R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASC39320A-ROHS-KIT
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAdaptec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4194
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Adaptec SCSI Card 39320A-R interface cards/adapter :
The short editorial description of Adaptec SCSI Card 39320A-R interface cards/adapter

SCSI Card 39320A-R - 2-channel, 64-bit, 133 MHz PCI-X, RAID 0, 1, 10
More>>>
Short summary description Adaptec SCSI Card 39320A-R interface cards/adapter:
This short summary of the Adaptec SCSI Card 39320A-R interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Adaptec SCSI Card 39320A-R, PCI-X, 2 x 68-pin VHDCI, 2 x 68-pin Ultra320, FCC, UL, C-tick, CE, VCC, 320 Mbit/s, Adaptec Storage Manager - Browser Edition, Wired

Long summary description Adaptec SCSI Card 39320A-R interface cards/adapter:
This is an auto-generated long summary of Adaptec SCSI Card 39320A-R interface cards/adapter based on the first three specs of the first five spec groups.

Adaptec SCSI Card 39320A-R. Host interface: PCI-X, Connector(s): 2 x 68-pin VHDCI, 2 x 68-pin Ultra320. Certification: FCC, UL, C-tick, CE, VCC. Data transfer rate: 320 Mbit/s, Bundled software: Adaptec Storage Manager - Browser Edition, Connectivity technology: Wired

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details