location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Call of Duty: Black Ops Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Call of Duty: Black Ops
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
84005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0047875840058 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:26:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Call of Duty: Black Ops Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii Game series: Call of Duty
  • - Game genre: Shooter
  • - Developer: Treyarch
  • - ESRB rating: M (Mature) PEGI rating: 18
Long product name Activision Call of Duty: Black Ops Wii :
The long product name of Activision Call of Duty: Black Ops Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Call of Duty: Black Ops, Nintendo Wii, Shooter
More>>>
Short summary description Activision Call of Duty: Black Ops Wii:
This short summary of the Activision Call of Duty: Black Ops Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Call of Duty: Black Ops, Wii, M (Mature)

Long summary description Activision Call of Duty: Black Ops Wii:
This is an auto-generated long summary of Activision Call of Duty: Black Ops Wii based on the first three specs of the first five spec groups.

Activision Call of Duty: Black Ops. Platform: Wii, ESRB rating: M (Mature), PEGI rating: 18, Developer: Treyarch

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:10:00
Uk has collected 16 expert reviews for Activision Call of Duty: Black Ops Wii and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
T3.com
Updated:
2012-01-25 03:10:00
Developed by the substitute teacher of the Call of Duty franchise, no-one was really expecting LA-based Treyarch to rewrite the rules of the franchise – and it hasn’t. But it HAS done a bery good job of delivering an explosive, interesting and inven...
Good Brilliant single-player...
Bad Enemy AI can disappoint...
Bottom line The best campaign yet wrapped in tried and tested multiplayer...
100%
nintendoworldreport.com
Updated:
2012-01-25 03:09:56
War is a particularly common subject in video games. Whether you are the general of an army or just a soldier plowing his way through enemy Nazis, war video games have allowed players to partake in an event that some would deem cruel and others a fine...
65%
Gamingnexus.com
Updated:
2012-01-25 03:09:56
As a franchise, Call of Duty is an interesting animal. It started out as a bold response to the increasingly stagnant Medal of Honor series, designed by former MoH developers who wanted to show that a lot more was possible in a WW2 game. Ever since Mod...
54%
about.com
Updated:
2012-01-25 03:09:57
Pros: Good story, solid controls, varied gameplay, good multiplayer. Cons: Keeps players on too tight a leash, has occasional control issues. Is the best way to get information from someone to tie them to a chair surrounded by television screens flashi...
Good Good story, solid controls, varied gameplay, good multiplayer.
Bad piracy, The prisoner, Alex Mason, begins with his attempt to assassinate Fidel Castro during the Bay of Pigs. Mason later gets assassination orders from John F. Kennedy and Robert McNamara. While the historical figures run out after that, the game hops around in time to tell its story, moving forward to 1968 (a level that begins, like seemingly every movie about 1960s Vietnam, with the song For...
Bottom line Pros: Good story, solid controls, varied gameplay, good multiplayer. Cons: Keeps players on too tight a leash, has occasional control issues. Is the best way to get information from someone to tie them to a chair surrounded by television screens flashi...
80%
videogamer.com
Updated:
2012-01-25 03:09:58
You've probably played it. So you'll remember that, upon first arriving at Vietnam in 1968, protagonist Mason remarks that his friend Woods looks like "hammered shit". Coincidentally, so does the Wii port of Call of Duty: Black Ops.Skimming away most o...
Bottom line Retains many of the HD version's features, Feels like a bad port, Looks tacky, Savage cuts...
60%
gamechronicles.com
Updated:
2012-01-25 03:09:58
It’s difficult to write about Call of Duty: Black Ops for the Wii without comparing it to the Xbox 360 and PlayStation 3 versions, but I am going to do my best. The Wii version of Black Ops does not look anywhere near as good as the Xbox 360 or PlaySta...
86%
destructoid.com
Updated:
2012-01-25 03:09:59
A lot of people don't even know that Call of Duty: Black Ops is out on the Wii. Activision has done next to nothing to promote the Wii version. Still, I know that you, the discerning audience of Destructoid is aware of this "down-port", and that som...
Bottom line if you prefer playing First-person Shooters with pointer controls, and you don't have a hang up about playing games that look they could run on the PS2, then this Wii port is the way to go. This is definitely not the version of the game that most pre-existing...
80%
gamespot.com
Updated:
2012-01-25 03:09:59
In recent years, the Call of Duty series has produced some of the best shooters on the Wii, establishing a high standard for competitors to match. The latest entry, Black Ops, clears that bar with room to spare, thanks in no small part to the Classic C...
Good Thrilling variety throughout campaign, Fractured story creates an intriguing atmosphere, New multiplayer currency system is invigorating, Combat Training lets anyone enjoy multiplayer excitement, Classic Controller and voice chat support.
Bad Short campaign, Online connectivity issues.
Bottom line Call of Duty: Black Ops offers an engrossing campaign and the most feature-rich competitive multiplayer on the Wii...
90%
ign.com
Updated:
2012-01-25 03:10:00
Call of Duty is the Goliath of the video game world. The series has sold millions of copies and catapulted itself from a solid, World War II shooter to the sprawling multiplayer playground and Hollywood-style campaign that we know today. Call of Duty:...
Bottom line Call of Duty: Black Ops is a great overall package that has a ton of content to enjoy. The multiplayer modes are largely based on what was established by Modern Warfare, but the twists that Treyarch throws in work well. My biggest issue with the multip...
75%
Brand Image Product code Product Stock Price from
Nintendo Style Savvy Nintendo DS Nintendo Style Savvy Nintendo DS
(show image)
0045496740481 Style Savvy
Nintendo Kirby Super Star Ultra, DS Nintendo DS Nintendo Kirby Super Star Ultra, DS Nintendo DS
(show image)
0045496468866 Kirby Super Star Ultra, DS
Nintendo Naruto: Ninja Council 3 Nintendo DS Nintendo Naruto: Ninja Council 3 Nintendo DS
(show image)
0045496468996 Naruto: Ninja Council 3
Nintendo Professor Layton and Pandora's Box Nintendo DS Nintendo Professor Layton and Pandora's Box Nintendo DS
(show image)
0045496740399 Professor Layton and Pandora's Box