location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activision Madagascar: Escape 2 Africa, PC Dutch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activision Check ‘Activision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Madagascar: Escape 2 Africa, PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33225DU
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Activision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Activision Madagascar: Escape 2 Africa, PC Dutch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Language version: Dutch
  • - Game genre: Action, Adventure
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Activision Madagascar: Escape 2 Africa, PC Dutch :
The long product name of Activision Madagascar: Escape 2 Africa, PC Dutch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Madagascar: Escape 2 Africa, PC
More>>>
Short summary description Activision Madagascar: Escape 2 Africa, PC Dutch:
This short summary of the Activision Madagascar: Escape 2 Africa, PC Dutch data-sheet is auto-generated and uses the product title and the first six key specs.

Activision Madagascar: Escape 2 Africa, PC, PC, E10+ (Everyone 10+)

Long summary description Activision Madagascar: Escape 2 Africa, PC Dutch:
This is an auto-generated long summary of Activision Madagascar: Escape 2 Africa, PC Dutch based on the first three specs of the first five spec groups.

Activision Madagascar: Escape 2 Africa, PC. Platform: PC, ESRB rating: E10+ (Everyone 10+)

Source Testseek summary Average rating
Reviews
Updated:
2013-09-14 12:58:39
Uk has collected 6 expert reviews for Activision Madagascar: Escape 2 Africa, PC Dutch and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
gamezone.com
Updated:
2013-09-14 12:58:35
This game is right on target for kids. It takes a popular movie and translates the humor very well onto a gaming platform. The large amount of variety will keep the kids’ interest, and the ease of difficulty will allow them to play without undue frustr...
75%
gamechronicles.com
Updated:
2013-09-14 12:58:36
Madagascar Escape 2 Africa is the further adventures of those four creatures from the original Madagascar animated movie Alex, Melman, Marty and Gloria. Those hapless penguins thought they could save the day and fly our hero’s out of Madagascar and ev...
65%
strategyinformer.com
Updated:
2013-09-14 12:58:39
Being made up of multiple mini-games, punctuated by simplistic platform jumping tasks, Madagascar 2 tries to be a jack-of-all-trades, but ends up a master of none. Each task jumps between the movie’s main characters utilising their own unique abilities...
42%
cheatcc.com
Updated:
2013-09-14 12:58:39
Madagascar: Escape 2 Africa does everything thing that you’d expect it to do. However, there are a few golden aspects to the game that surprised me on a whole new level for the kid-movie-turned-video-game franchise. For starters, they don’t treat the...
74%
Brand Image Product code Product Stock Price from
Activision

Activision Madagascar: Escape 2 Africa, PS3 Dutch PlayStation 3
(show image)
83301DU Madagascar: Escape 2 Africa, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Madagascar: Escape 2 Africa, NDS Dutch Nintendo DS
(show image)
83307DU Madagascar: Escape 2 Africa, NDS 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Madagascar: Escape 2 Africa, Xbox 360 Dutch
(show image)
83303DU Madagascar: Escape 2 Africa, Xbox 360 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Madagascar: Escape 2 Africa, PS2 Dutch PlayStation 2
(show image)
83299DU Madagascar: Escape 2 Africa, PS2 0.00
(excl. VAT)
0 (incl. VAT)
Activision

Activision Madagascar: Escape 2 Africa, Wii Dutch
(show image)
83305DU Madagascar: Escape 2 Africa, Wii 0.00
(excl. VAT)
0 (incl. VAT)