Long product name Active Key AK-CB4400F keyboard USB QWERTZ Swiss White
:
AK-CB4400F, IP68, 500mA, 680g
The short editorial description of Active Key AK-CB4400F keyboard USB QWERTZ Swiss White
AK-CB4400F, IP68, 500mA, 680g
More>>>
Short summary description Active Key AK-CB4400F keyboard USB QWERTZ Swiss White:
This short summary of the Active Key AK-CB4400F keyboard USB QWERTZ Swiss White data-sheet is auto-generated and uses the product title and the first six key specs.
Active Key AK-CB4400F, Mini, Wired, USB, Membrane, QWERTZ, White
Long summary description Active Key AK-CB4400F keyboard USB QWERTZ Swiss White:
This is an auto-generated long summary of Active Key AK-CB4400F keyboard USB QWERTZ Swiss White based on the first three specs of the first five spec groups.
Active Key AK-CB4400F. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTZ, Recommended usage: Office. Product colour: White