Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - USB + PS/2
- - Numeric
- - Black
More>>>
Short summary description Acteck FX2000 keyboard USB + PS/2 Numeric Black:
This short summary of the Acteck FX2000 keyboard USB + PS/2 Numeric Black data-sheet is auto-generated and uses the product title and the first six key specs.
Acteck FX2000, Wired, USB + PS/2, Numeric, Black
Long summary description Acteck FX2000 keyboard USB + PS/2 Numeric Black:
This is an auto-generated long summary of Acteck FX2000 keyboard USB + PS/2 Numeric Black based on the first three specs of the first five spec groups.
Acteck FX2000. Connectivity technology: Wired, Device interface: USB + PS/2, Keyboard layout: Numeric, Keyboard number of keys: 33. Cable length: 0.74 m. Product colour: Black