Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22939622 data-sheets &
37937 brands
– register (free)
Networking Cables
ACT UTP Cat 5E Black 0.5m networking cable
ACT UTP Cat 5E Black 0.5m networking cable
Edit this data-sheet
Embed the product datasheet into your content
XML product data for ACT IB 5900
XML doc
Icecat LIVE: JS for ACT IB 5900
Icecat Live DOC
JSON product data for ACT IB 5900
JSON DOC
CSV product data for ACT IB 5900
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
ACT
Product name:
UTP Cat 5E Black 0.5m
Product code:
IB 5900
Category:
Networking Cables
Icecat Product ID:
854980
Data-sheet quality:
created/standardized by Icecat
Product views:
21604
Info modified on:
07 Mar 2024, 15:34:52
ACT IB 5900 (Icecat)
Short summary description ACT UTP Cat 5E Black 0.5m networking cable:
ACT UTP Cat 5E Black 0.5m, 0.5 m
Long summary description ACT UTP Cat 5E Black 0.5m networking cable:
ACT UTP Cat 5E Black 0.5m. Cable length: 0.5 m
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for ACT IB 5900
XML doc
Icecat LIVE: JS for ACT IB 5900
Icecat Live DOC
JSON product data for ACT IB 5900
JSON DOC
CSV product data for ACT IB 5900
CSV DOC
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE