Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT Keyboard & Mouse extension cable PS/2 male - PS/2 female

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard & Mouse extension cable PS/2 male - PS/2 female
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK4450 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8716065113709
Category
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM's PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9333
This statistic is based on the 87694 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85664 free Open Icecat users.
Info modified on: 04 Apr 2019 04:27:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name ACT Keyboard & Mouse extension cable PS/2 male - PS/2 female :
The short editorial description of ACT Keyboard & Mouse extension cable PS/2 male - PS/2 female

PS2 K + M twin extension cable, M - F, colour coded 2.00m
More>>>
ACT Keyboard & Mouse extension cable PS/2 male - PS/2 female:
The official marketing text of ACT Keyboard & Mouse extension cable PS/2 male - PS/2 female as supplied by the manufacturer

PS2 K + M twin extension cable

6 pin Male - 6 pin Male
colour coded for K + M
For K + M further away from your PC.

Short summary description ACT Keyboard & Mouse extension cable PS/2 male - PS/2 female:
This short summary of the ACT Keyboard & Mouse extension cable PS/2 male - PS/2 female data-sheet is auto-generated and uses the product title and the first six key specs.

ACT Keyboard & Mouse extension cable PS/2 male - PS/2 female, 2 m, 6 pin Male - 6 pin Male, PS/2

Long summary description ACT Keyboard & Mouse extension cable PS/2 male - PS/2 female:
This is an auto-generated long summary of ACT Keyboard & Mouse extension cable PS/2 male - PS/2 female based on the first three specs of the first five spec groups.

ACT Keyboard & Mouse extension cable PS/2 male - PS/2 female. Cable length: 2 m, Connector(s): 6 pin Male - 6 pin Male. Cable type: PS/2

Features
Cable length *
How long the cable is.
2 m
Connector(s)
6 pin Male - 6 pin Male
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
PS/2
Customer service details