ACT logo

ACT Digital or analog audio extender set over CAT5e/6, with DAC, up to 300 meters

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
622
Info modified on:
17 Jul 2025, 11:42:01
Short summary description ACT Digital or analog audio extender set over CAT5e/6, with DAC, up to 300 meters:

ACT Digital or analog audio extender set over CAT5e/6, with DAC, up to 300 meters, AV transmitter & receiver, 300 m, Wired, Black

Long summary description ACT Digital or analog audio extender set over CAT5e/6, with DAC, up to 300 meters:

ACT Digital or analog audio extender set over CAT5e/6, with DAC, up to 300 meters. Type: AV transmitter & receiver, Cable types supported: Cat5e, Cat6, Maximum transfer distance: 300 m. Connectivity technology: Wired, Digital audio optical input type: TOSLINK, Digital audio optical output type: TOSLINK. Operating voltage: 5 V, Output current: 1 A. Quantity per pack: 1 pc(s), Package type: Box. Cables included: USB Type-A to Micro-USB Type-B

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.