location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Extensa 5220-051G08Mi Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Extensa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extensa 5220-051G08Mi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.E870Y.051
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:04:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Extensa 5220-051G08Mi Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 1.73 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 80 GB
  • - Intel® GMA X3100
  • - 2.5 h
  • - Windows Vista Home Basic
Long product name Acer Extensa 5220-051G08Mi Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic :
The long product name of Acer Extensa 5220-051G08Mi Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Celeron® M processor 530, Microsoft® Windows® Vista™ Home Basic, 15.4TFT WXGA CrystalBrite, 1024MB DDR II RAM (1x 1024), 80GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit & Wireless LAN 802.11b/g, 128MB shared video, S-video, FIR, 5-in-1 card reader
More>>>
Acer Extensa 5220-051G08Mi Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic:
The official description of Acer Extensa 5220-051G08Mi Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new Acer's Extensa 5220 features the new ProFile design chassis and is empowered by the latest Intel® Celeron® Mobile processors. Featuring a comprehensive and outstanding 15.4" widescreen in combination with the optional Acer CrystalEye video camera, the latest graphics and full wireless communication, the Extensa 5220 is enhancing your efficiency in any mobile business environment.

Short summary description Acer Extensa 5220-051G08Mi Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic:
This short summary of the Acer Extensa 5220-051G08Mi Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Extensa 5220-051G08Mi, Intel® Celeron® M, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Acer Extensa 5220-051G08Mi Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic:
This is an auto-generated long summary of Acer Extensa 5220-051G08Mi Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic based on the first three specs of the first five spec groups.

Acer Extensa 5220-051G08Mi. Processor family: Intel® Celeron® M, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 2.88 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:46:39
Uk has collected 9 expert reviews for Acer Extensa 5220-051G08Mi 39.1 cm (15.4") Intel® Celeron® M 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Home Basic and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2014-07-01 03:46:39
If any single company can be thought to have driven the price of the average laptop down it is Acer. In recent years it has been the most aggressive manufacturer of laptops. Its budget machine is the Acer Extensa 5220-101G08Mi (£270 inc. VAT), which ta...
Good Solid build, Bargain price, Great software bundle included...
Bad Lacklustre performance, Bulky...
70%
onlinenotebook.com
Updated:
2014-07-01 03:46:39
Acer Extensa 5220 has a modern look and design. The parts are beveled and this contributes to the nice look of the notebook. Everything looks homogenous. On the top, there is a dark grey finish made of plastic. The dimensions are 36cms by 26.7cms by 4...
0%
brighthub.com
Updated:
2014-07-01 03:46:39
Economic times are tough but buying a new laptop computer doesn’t have to cost a fortune. Acer Extensa LaptopAs a college student, I go through laptops quicker than I’d like to think about, so I’m always on the hunt for laptop that will...
100%