Accezz SH00055745, Cover, Samsung, Galaxy Z Flip 4, 17 cm (6.7"), Pink
Accezz SH00055745. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy Z Flip 4, Maximum screen size: 17 cm (6.7"), Surface coloration: Monochromatic, Product colour: Pink