Accezz SH00055362, Folio, Samsung, Galaxy S23, 15.5 cm (6.1"), Blue
Accezz SH00055362. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy S23, Maximum screen size: 15.5 cm (6.1"), Surface coloration: Monochromatic, Product colour: Blue, Desktop stand, Number of card pockets: 3