Accezz logo

Accezz iP126141293202 mobile phone case 15.5 cm (6.1") Cover Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13274
Info modified on:
29 Apr 2024, 17:22:52
Short summary description Accezz iP126141293202 mobile phone case 15.5 cm (6.1") Cover Blue:

Accezz iP126141293202, Cover, Apple, iPhone 12 Pro, iPhone 12, 15.5 cm (6.1"), Blue

Long summary description Accezz iP126141293202 mobile phone case 15.5 cm (6.1") Cover Blue:

Accezz iP126141293202. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 12 Pro, iPhone 12, Maximum screen size: 15.5 cm (6.1"), Surface coloration: Monochromatic, Product colour: Blue

Video
Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.