Philips logo

Philips TL-D Super 80 871150063201240 fluorescent bulb 36 W G13 Cool white

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70964
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips TL-D Super 80 871150063201240 fluorescent bulb 36 W G13 Cool white:

Philips TL-D Super 80 871150063201240, 36 W, G13, T8, 20000 h, 3350 lm, Cool white

Long summary description Philips TL-D Super 80 871150063201240 fluorescent bulb 36 W G13 Cool white:

Philips TL-D Super 80 871150063201240. Bulb power: 36 W, Fitting/cap type: G13, Bulb size: T8, Luminous flux: 3350 lm, Light colour: Cool white, Color Rendering Index (CRI): 85, Bulb lifetime: 20000 h

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.