3M logo

3M Projector Multimedia X55 2000 ANSI lumens XGA (1024x768)

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118623
Info modified on:
21 Oct 2022, 10:14:07
End of life date:
01 Apr 2019
Short summary description 3M Projector Multimedia X55 2000 ANSI lumens XGA (1024x768):

3M Projector Multimedia X55, 2000 ANSI lumens, XGA (1024x768), 400:1, 19.3 - 194.6 mm (0.76 - 7.66"), 16.78 million colours, 31 - 91 kHz

Long summary description 3M Projector Multimedia X55 2000 ANSI lumens XGA (1024x768):

3M Projector Multimedia X55. Projector brightness: 2000 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 400:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHB. Zoom ratio: 1.2:1. Noise level: 41 dB. Display: LCD, Display resolution: 1600 x 1200 pixels

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.