3M Projector Multimedia X45, 1500 ANSI lumens, LCD, XGA (1024x768), 400:1, 19.3 - 194.6 mm (0.76 - 7.66"), 16.78 million colours
3M Projector Multimedia X45. Projector brightness: 1500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHB. Zoom ratio: 1.2:1. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM. Display resolution: 1600 x 1200 pixels