3M logo

3M X36 data projector Standard throw projector 3200 ANSI lumens LCD XGA (1024x768) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70665
Info modified on:
09 Jun 2021, 09:51:51
End of life date:
01 Apr 2019
Short summary description 3M X36 data projector Standard throw projector 3200 ANSI lumens LCD XGA (1024x768) White:

3M X36, 3200 ANSI lumens, LCD, XGA (1024x768), 2000:1, 3000 h, 6000 h

Long summary description 3M X36 data projector Standard throw projector 3200 ANSI lumens LCD XGA (1024x768) White:

3M X36. Projector brightness: 3200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Service life of light source: 3000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Throw ratio: 1.5 - 1.8:1. USB connector type: USB Type-A. RMS rated power: 16 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.