3M logo

3M X21i Standard throw projector 2700 ANSI lumens LCD XGA (1024x768) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72814
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
01 Apr 2019
Short summary description 3M X21i Standard throw projector 2700 ANSI lumens LCD XGA (1024x768) White:

3M X21i, 2700 ANSI lumens, LCD, XGA (1024x768), 2000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description 3M X21i Standard throw projector 2700 ANSI lumens LCD XGA (1024x768) White:

3M X21i. Projector brightness: 2700 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Focal length range: 19 - 23 mm, Aperture range (F-F): 1.67 - 1.91, Zoom ratio: 1.2:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1600 x 1200 (UXGA), Supported video modes: 1080i, 480i, 480p, 576i, 720p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.