3M logo

3M Digital Projector X20 2000 ANSI lumens LCD XGA (1024x768)

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89965
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
01 Apr 2019
Short summary description 3M Digital Projector X20 2000 ANSI lumens LCD XGA (1024x768):

3M Digital Projector X20, 2000 ANSI lumens, LCD, XGA (1024x768), 500:1, 16.78 million colours, 31.5 - 106 kHz

Long summary description 3M Digital Projector X20 2000 ANSI lumens LCD XGA (1024x768):

3M Digital Projector X20. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 16.4 - 19.7 mm, Zoom ratio: 1.2:1. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM. Noise level: 36 dB, Certification: UL, cUL, FCC Part 15 Class B, CE, EN60950, WEEE

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.