Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M WL-QT general purpose lubricant 945 ml Bottle

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL-QT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL-QT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0054007506225
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1433
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 02 Jun 2018 08:18:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M WL-QT general purpose lubricant 945 ml Bottle :
The short editorial description of 3M WL-QT general purpose lubricant 945 ml Bottle

Wire Pulling Lubricant Gel, 945ml
More>>>
3M WL-QT general purpose lubricant 945 ml Bottle:
The official marketing text of 3M WL-QT general purpose lubricant 945 ml Bottle as supplied by the manufacturer

3M™ Wire Pulling Lubricant is a clear polymer gel that acts as an excellent lubricant for pulling both electrical and communication cable. This lubricant gel wipes off the cable quickly and cleanly before terminating or splicing. The lubricant has a low coefficient of friction which lessens the chance of cable jacket damage from high pulling forces.
Low coefficient of friction lessens the chance of cable jacket damage
Low residue for easier cable replacement
Excellent lubricant for pulling a wide variety of cables types
Comes in a 1-qt bottle
Compatible with a wide range of cable types and jacket materials
Polymer gel is colorless
Withstands a temperature range of 20 to 110 degrees F (-6.7 to 43 degrees C)
UL Listed, CSA Certified and RoHS 2011/65/EU Compliant
12/case

Short summary description 3M WL-QT general purpose lubricant 945 ml Bottle:
This short summary of the 3M WL-QT general purpose lubricant 945 ml Bottle data-sheet is auto-generated and uses the product title and the first six key specs.

3M WL-QT, 945 ml, Bottle, Translucent, White, RoHS 2011/65/EU

Long summary description 3M WL-QT general purpose lubricant 945 ml Bottle:
This is an auto-generated long summary of 3M WL-QT general purpose lubricant 945 ml Bottle based on the first three specs of the first five spec groups.

3M WL-QT. Capacity: 945 ml, Dispenser type: Bottle, Tare colour: Translucent, White

Features
Capacity *
945 ml
Dispenser type *
Bottle
Features
Tare colour
Translucent, White
Certification
RoHS 2011/65/EU