3M logo

3M PF270W9E display privacy filter 68.6 cm (27") Monitor Frameless display privacy filter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68357
Info modified on:
09 Mar 2024, 14:19:00
Short summary description 3M PF270W9E display privacy filter 68.6 cm (27") Monitor Frameless display privacy filter:

3M PF270W9E, 68.6 cm (27"), 16:9, Monitor, Frameless display privacy filter, Anti-glare, Privacy, 130.63460256 g

Long summary description 3M PF270W9E display privacy filter 68.6 cm (27") Monitor Frameless display privacy filter:

3M PF270W9E. Maximum screen size: 68.6 cm (27"). Aspect ratio: 16:9. Suitable for: Monitor, Type: Frameless display privacy filter. Protection features: Scratch-resistant. Weight: 130.63460256 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.