Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M OHP1750 overhead projector 4500 ANSI lumens Black,White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OHP1750 Overhead Projector
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OHP1750N
Category
Type of slide projector that is used to display images to an audience. An overhead projector typically consists of a large box containing a very bright lamp and a fan to cool it. On top of the box is a large fresnel lens that collimates the light. Above the box, typically on a long arm, is a mirror and lens that focusses and redirects the light forward instead of up.
Overhead Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14501
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M OHP1750 overhead projector 4500 ANSI lumens Black,White :
The short editorial description of 3M OHP1750 overhead projector 4500 ANSI lumens Black,White

OHP1750 Overhead Projector
More>>>
3M OHP1750 overhead projector 4500 ANSI lumens Black,White:
The official marketing text of 3M OHP1750 overhead projector 4500 ANSI lumens Black,White as supplied by the manufacturer

Our price-competitive overhead projectors are used from classrooms to board rooms and help you to deliver impressive presentations to the most demanding of audiences. All our overhead projectors are covered by our unique five-year warranty, which includes parts and labour for the OHP's. A wide range of overhead projector accessories are also available including replacement lamps.

Short summary description 3M OHP1750 overhead projector 4500 ANSI lumens Black,White:
This short summary of the 3M OHP1750 overhead projector 4500 ANSI lumens Black,White data-sheet is auto-generated and uses the product title and the first six key specs.

3M OHP1750 Overhead Projector, 4500 ANSI lumens, 28.5 cm, 45 dB, 4.6 m, EVD (36V), 400 W

Long summary description 3M OHP1750 overhead projector 4500 ANSI lumens Black,White:
This is an auto-generated long summary of 3M OHP1750 overhead projector 4500 ANSI lumens Black,White based on the first three specs of the first five spec groups.

3M OHP1750 Overhead Projector. Projector brightness: 4500 ANSI lumens. Maximum shooting area: 28.5 cm. Signal-to-Noise Ratio (SNR): 45 dB. Cable length: 4.6 m. Lamp type: EVD (36V), Bulb power: 400 W

Projector
Projector brightness
4500 ANSI lumens
Lens system
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
310
Maximum shooting area
28.5 cm
Video
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
45 dB
Ports & interfaces
Cable length
How long the cable is.
4.6 m
Lamps
Lamp type
The characteristics of the lamp.
EVD (36V)
Lamps
Bulb power
The power of the lamp, usually measured in watts (W).
400 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.1 kg
Width
The measurement or extent of something from side to side.
382 mm
Depth
The distance from the front to the back of something.
401 mm
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
230 V
AC input frequency
50 Hz
Colour
Product colour
The colour e.g. red, blue, green, black, white.
Black,White
Customer service details