3M logo

3M OHP1708 overhead projector 2300 ANSI lumens Black, White

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106314
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
01 Apr 2019
Short summary description 3M OHP1708 overhead projector 2300 ANSI lumens Black, White:

3M OHP1708 Overhead Projector, 2300 ANSI lumens, 299 mm, 28.5 cm, 45 dB, 4.6 m, EHJ (24V)

Long summary description 3M OHP1708 overhead projector 2300 ANSI lumens Black, White:

3M OHP1708 Overhead Projector. Projector brightness: 2300 ANSI lumens. Focal length range: 299 mm, Maximum shooting area: 28.5 cm. Signal-to-Noise Ratio (SNR): 45 dB. Cable length: 4.6 m. Lamp type: EHJ (24V), Bulb power: 250 W

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.