3M logo

3M Multimedia projector X65 2500 ANSI lumens XGA (1024x768)

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40960
Info modified on:
21 Jan 2020, 15:02:55
End of life date:
01 Apr 2019
Short summary description 3M Multimedia projector X65 2500 ANSI lumens XGA (1024x768):

3M Multimedia projector X65, 2500 ANSI lumens, XGA (1024x768), 750:1, Lamp, UHB, 250 W

Long summary description 3M Multimedia projector X65 2500 ANSI lumens XGA (1024x768):

3M Multimedia projector X65. Projector brightness: 2500 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 750:1. Light source type: Lamp, Lamp type: UHB, Lamp power: 250 W. Power consumption (typical): 410 W. Weight: 4.5 kg. Dimensions (WxDxH): 360 x 256.5 x 106 mm, Power requirements: AC 100 - 120 V, 4.5A, AC 220-240V, 4.9A, Lens system: F = 1.7 - 2.1, f = 36.8 - 47.8 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.