3M logo

3M MP225 Portable projector 32 ANSI lumens SVGA (800x600) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60770
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
01 Apr 2019
Short summary description 3M MP225 Portable projector 32 ANSI lumens SVGA (800x600) White:

3M MP225, 32 ANSI lumens, SVGA (800x600), 254 - 2032 mm (10 - 80"), LED, 20.000 h, 832 x 624, 1280 x 960, 1024 x 768 (XGA), 1280 x 768 (WXGA), 1440 x 900 (WXGA+), 640 x 480 (VGA),...

Long summary description 3M MP225 Portable projector 32 ANSI lumens SVGA (800x600) White:

3M MP225. Projector brightness: 32 ANSI lumens, Projector native resolution: SVGA (800x600), Screen size compatibility: 254 - 2032 mm (10 - 80"). Light source type: LED, Service life of light source: 20.000 h. Supported graphics resolutions: 832 x 624, 1280 x 960, 1024 x 768 (XGA), 1280 x 768 (WXGA), 1440 x 900 (WXGA+), 640 x 480 (VGA),.... Internal storage capacity: 2 GB. Product type: Portable projector, Market positioning: Portable, Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.