3M logo

3M Polarizing Computer Filter HF350XL

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19565
Info modified on:
28 May 2024, 14:42:38
End of life date:
01 Apr 2019
Short summary description 3M Polarizing Computer Filter HF350XL:

3M Polarizing Computer Filter HF350XL, CRT monitor, 45.7 cm (18"), 354 mm, 430 mm

Long summary description 3M Polarizing Computer Filter HF350XL:

3M Polarizing Computer Filter HF350XL. Compatibility: CRT monitor, Maximum screen size: 45.7 cm (18"). Width: 354 mm, Height: 430 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.