location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M PF450XL Privacy Computer Filter, contour frame

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF450XL Privacy Computer Filter, contour frame
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98044026072 show
Show alternative article codes used in the online market place
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
Bullet Points 3M PF450XL Privacy Computer Filter, contour frame
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") Monitor Framed display privacy filter
  • - Anti-radiation, Anti-static
  • - LCD/CRT
Warranty: Lifetime
Long product name 3M PF450XL Privacy Computer Filter, contour frame :
The long product name of 3M PF450XL Privacy Computer Filter, contour frame. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PF450XL Privacy Computer Filter, contour frame
More>>>
3M PF450XL Privacy Computer Filter, contour frame:
The official description of 3M PF450XL Privacy Computer Filter, contour frame as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keeps on screen data private with 3M's blackout privacy technology; on screen data visible only to persons directly in front of the monitor, passersby see a blank, dark screen. Offers privacy without blurring or distorting screen images. Reduces glare up to 95%; blocks up to 99.9% of ELF/VLF E-field radiation and prevents static and dust build-up when properly grounded; utilizes wraparound assembly-free design for a custom fit; outside dimensions: 13.93 x 16.93 x 2.33 inches (354 x 430 x 59.2 mm); viewing area diagonal is 16.05 inches (408 mm); utilize light tint glass for brighter graphics and sharper text; warranted against defects for as long as you own your 3M Computer Filter; cleans easily with a soft, lint-free cloth and glass cleaner.

- PF450XL fits 16"-18" CRTs and 15" LCD monitors
- Contour wraparound frame design
- Keeps on screen data private with 3M's microlouver privacy technology
- On screen data visible only to persons directly in front of the monitor, passersby see a blank, dark screen
- Offers privacy without blurring or distorting screen images
- Helps protect fragile LCD screen surfaces from scratches and damage
- Reduces glare up to 95%
- Blocks up to 99.9% of ELF/VLF E-field radiation and prevents static and dust build-up when properly grounded
- Viewing area diagonal is 16.05 inches (408 mm)
- Utilizes standard tint glass for brighter graphics and improved contrast
- Cleans easily with a soft, lint-free cloth and glass cleaner
- Lifetime warranty

Short summary description 3M PF450XL Privacy Computer Filter, contour frame:
This short summary of the 3M PF450XL Privacy Computer Filter, contour frame data-sheet is auto-generated and uses the product title and the first six key specs.

3M PF450XL Privacy Computer Filter, contour frame, 48.3 cm (19"), Monitor, Framed display privacy filter, Anti-radiation, Anti-static

Long summary description 3M PF450XL Privacy Computer Filter, contour frame:
This is an auto-generated long summary of 3M PF450XL Privacy Computer Filter, contour frame based on the first three specs of the first five spec groups.

3M PF450XL Privacy Computer Filter, contour frame. Maximum screen size: 48.3 cm (19"), Suitable for: Monitor, Type: Framed display privacy filter. Glare reduction (max): 95%, Light transmission: 45%

Design
Maximum screen size *
48.3 cm (19")
Suitable for *
Monitor
Type *
Framed display privacy filter
Minimum screen size
40.6 cm (16")
Frame colour
Grey
Features
Display filter features *
Anti-radiation, Anti-static
Display types supported *
LCD/CRT
Light transmission
45%
Glare reduction (max)
95%
Weight & dimensions
Width
354 mm
Height
430 mm
Width (imperial)
32.4 cm (12.8")
Height (imperial)
24.8 cm (9.75")
Packaging data
Package width
388 mm
Package depth
480 mm
Package height
373 mm
Package weight
9.76 kg