3M logo

3M SandBlaster Abrasive sheet Coarse grit 3 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40993
Info modified on:
14 Feb 2025, 10:40:55
Short summary description 3M SandBlaster Abrasive sheet Coarse grit 3 pc(s):

3M SandBlaster, Abrasive sheet, Coarse grit, Removing paint, Metal, Wood, Green, 230 mm

Long summary description 3M SandBlaster Abrasive sheet Coarse grit 3 pc(s):

3M SandBlaster. Product type: Abrasive sheet, Type: Coarse grit, Best uses: Removing paint. Width: 230 mm, Length: 280 mm. Quantity per pack: 3 pc(s), Grit sizes included in kit (FEPA): P60, P80

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.