3M MPro120, 10 ANSI lumens, LCOS, VGA (640x480), 200:1, 203.2 - 1270 mm (8 - 50"), LED
3M MPro120. Projector brightness: 10 ANSI lumens, Projection technology: LCOS, Projector native resolution: VGA (640x480). Light source type: LED, Service life of light source: 15000 h. Analog signal format system: NTSC, PAL. RMS rated power: 0.5 W. Market positioning: Portable, Product colour: Black