3M logo

3M Model 1880 Plus overhead projector 2700 ANSI lumens Grey

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85584
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
01 Apr 2019
Short summary description 3M Model 1880 Plus overhead projector 2700 ANSI lumens Grey:

3M Overhead Projector Model 1880 Plus, 2700 ANSI lumens, 4.6 m, ENX, 360 W, 75 h, 82 V

Long summary description 3M Model 1880 Plus overhead projector 2700 ANSI lumens Grey:

3M Overhead Projector Model 1880 Plus. Projector brightness: 2700 ANSI lumens. Cable length: 4.6 m. Lamp type: ENX, Bulb power: 360 W, Service life of lamp: 75 h. Weight: 8.6 kg. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.