3M logo

3M X90w 4000 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98353
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
01 Apr 2019
Short summary description 3M X90w 4000 ANSI lumens LCD XGA (1024x768):

3M X90w, 4000 ANSI lumens, LCD, XGA (1024x768), 1000:1, 762 - 8890 mm (30 - 350"), 31.5 - 106 kHz

Long summary description 3M X90w 4000 ANSI lumens LCD XGA (1024x768):

3M X90w. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focal length range: 24 - 29 mm, Zoom ratio: 1.2:1. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.