3M logo

3M MicroTouch M150 LCD Touch Monitor POS monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110116
Info modified on:
08 Nov 2023, 12:29:43
Short summary description 3M MicroTouch M150 LCD Touch Monitor POS monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen:

3M MicroTouch M150 LCD Touch Monitor, 38.1 cm (15"), 1024 x 768 pixels, 215 cd/m², 0.297 x 0.297 mm, 350:1, 25 ms

Long summary description 3M MicroTouch M150 LCD Touch Monitor POS monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen:

3M MicroTouch M150 LCD Touch Monitor. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Display brightness: 215 cd/m². Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.