3M logo

3M Vikuiti ADQC27 Canon

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20717
Info modified on:
03 Apr 2024, 11:40:40
End of life date:
01 Apr 2024
Short summary description 3M Vikuiti ADQC27 Canon:

3M Vikuiti ADQC27, Canon, Canon Digital Ixus 125 HS, Clear screen protector, 93%, >3H, 1.6%

Long summary description 3M Vikuiti ADQC27 Canon:

3M Vikuiti ADQC27. Brand compatibility: Canon, Compatibility: Canon Digital Ixus 125 HS, Screen protector type: Clear screen protector. Thickness: 0.14 mm. Quantity per pack: 1 pc(s). Product type: Screen protector

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.