2-Power logo

2-Power PDA0124A mobile phone spare part Battery Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13177
Info modified on:
03 Feb 2019, 17:40:04
Long product name 2-Power PDA0124A mobile phone spare part Battery Black:

Battery for - PDA, Li-Ion, Black

2-Power PDA0124A mobile phone spare part Battery Black:

This a 2-Power's battery for PDA

Short summary description 2-Power PDA0124A mobile phone spare part Battery Black:

2-Power PDA0124A, Battery, Black, Lithium-Ion (Li-Ion), 750 mAh, 3.7 V, 48 mm

Long summary description 2-Power PDA0124A mobile phone spare part Battery Black:

2-Power PDA0124A. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 48 mm, Height: 7 mm, Depth: 36 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.