Warranty:
1 Year
Long product name 2-Power Internal Battery
:
Internal Battery for Asus S8200, S8600
The long product name of 2-Power Internal Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Internal Battery for Asus S8200, S8600
More>>>
2-Power Internal Battery:
The official description of 2-Power Internal Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
-High quality Internal Battery to replace your CBI0766A.
-Silver square shaped battery with 6 slit-type contacts on one raised edge
-Guaranteed to meet or exceed the original manufacturer's specifications for the CBI0766A Internal Battery.
-Get extra performance using a spare CBI0766A.
-Brand Name: This is a compatible product.
Short summary description 2-Power Internal Battery:
This short summary of the 2-Power Internal Battery data-sheet is auto-generated and uses the product title and the first six key specs.
2-Power Internal Battery, Battery
Long summary description 2-Power Internal Battery:
This is an auto-generated long summary of 2-Power Internal Battery based on the first three specs of the first five spec groups.
2-Power Internal Battery. Type: Battery