Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power AP.09001.005 power adapter/inverter Indoor 90 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP.09001.005
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP.09001.005-OEM
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3003
This statistic is based on the 93539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91439 free Open Icecat users.
Info modified on: 07 Mar 2019 11:34:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name 2-Power AP.09001.005 power adapter/inverter Indoor 90 W Black :
The short editorial description of 2-Power AP.09001.005 power adapter/inverter Indoor 90 W Black

AC Adapter f/ Acer, 18-20V/90W
More>>>
2-Power AP.09001.005 power adapter/inverter Indoor 90 W Black:
The official marketing text of 2-Power AP.09001.005 power adapter/inverter Indoor 90 W Black as supplied by the manufacturer

This AC adapter converts mains power to low voltage DC to power a portable device.

Short summary description 2-Power AP.09001.005 power adapter/inverter Indoor 90 W Black:
This short summary of the 2-Power AP.09001.005 power adapter/inverter Indoor 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power AP.09001.005, Notebook, Indoor, 110-240 V, 90 W, 20 V, Black

Long summary description 2-Power AP.09001.005 power adapter/inverter Indoor 90 W Black:
This is an auto-generated long summary of 2-Power AP.09001.005 power adapter/inverter Indoor 90 W Black based on the first three specs of the first five spec groups.

2-Power AP.09001.005. Purpose: Notebook, Power supply type: Indoor, Input voltage: 110-240 V. Width: 131 mm, Depth: 52 mm, Height: 29 mm

Features
Purpose *
What the product is used for.
Notebook
Power supply type *
The type of power supply which this product uses.
Indoor
Input voltage *
The voltage (V) which is required to power the product.
110-240 V
Output power *
The power that the device can produce.
90 W
Output voltage *
20 V
Output current
4.7 A
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Compatibility
The other products, software and hardware this product can be used with.
Acer Aspire
Weight & dimensions
Width
The measurement or extent of something from side to side.
131 mm
Depth
The distance from the front to the back of something.
52 mm
Height
The measurement of the product from head to foot or from base to top.
29 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
364 g