2-Power logo

2-Power AC Adapter 19.5V 3.34A 65W (7.4mmx5.0mm) includes power cable Replaces 3CWYH power adapter/inverter Indoor Black

Data-sheet quality:
created/standardized by Icecat
Product views:
106
Info modified on:
19 Jul 2025, 15:19:17
Short summary description 2-Power AC Adapter 19.5V 3.34A 65W (7.4mmx5.0mm) includes power cable Replaces 3CWYH power adapter/inverter Indoor Black:

2-Power AC Adapter 19.5V 3.34A 65W (7.4mmx5.0mm) includes power cable Replaces 3CWYH, Laptop, Indoor, 100 - 240 V, 65 W, 19.5 V, 3.34 A

Long summary description 2-Power AC Adapter 19.5V 3.34A 65W (7.4mmx5.0mm) includes power cable Replaces 3CWYH power adapter/inverter Indoor Black:

2-Power AC Adapter 19.5V 3.34A 65W (7.4mmx5.0mm) includes power cable Replaces 3CWYH. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.