2-Power 4GB DDR4 2133MHz CL15 DIMM Memory - replaces Hx421C14Fb/4, 4 GB, 1 x 4 GB, DDR4, 2133 MHz
2-Power 4GB DDR4 2133MHz CL15 DIMM Memory - replaces Hx421C14Fb/4. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, CAS latency: 15