2-Power logo

2-Power 519329-003 compatible AC Adapter inc. mains cable

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32261
Info modified on:
20 Jun 2025, 14:36:09
Short summary description 2-Power 519329-003 compatible AC Adapter inc. mains cable:

2-Power 519329-003 compatible AC Adapter inc. mains cable, 18 V, 49 mm, 113 mm, 29 mm, 288 g, 152 mm

Long summary description 2-Power 519329-003 compatible AC Adapter inc. mains cable:

2-Power 519329-003 compatible AC Adapter inc. mains cable. Output voltage: 18 V. Width: 49 mm, Depth: 113 mm, Height: 29 mm. Package width: 152 mm, Package depth: 225 mm, Package height: 59 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.