2-Power logo

2-Power Canon DR4010C Sheet-fed scanner

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12507
Info modified on:
04 Apr 2019, 08:44:40
Short summary description 2-Power Canon DR4010C Sheet-fed scanner:

2-Power Canon DR4010C, 210 x 297 mm, Sheet-fed scanner, CMOS, RGB LED, SCSI-3, 6.3 kg

Long summary description 2-Power Canon DR4010C Sheet-fed scanner:

2-Power Canon DR4010C. Maximum scan size: 210 x 297 mm. Scanner type: Sheet-fed scanner. Sensor type: CMOS, Light source: RGB LED. Standard interfaces: SCSI-3. Weight: 6.3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.