Zyxel SP300E, Thermal, POS printer, 25,4 mm/sec, 6,3 cm, 58 mm, Wired
Zyxel SP300E. Print technology: Thermal, Type: POS printer, Print speed: 25,4 mm/sec. Maximum roll diameter: 6,3 cm, Supported paper width: 58 mm. Connectivity technology: Wired, Standard interfaces: PS/2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: White