Zyxel logo

Zyxel NSA310S NAS Desktop 0,25 GB DDR2 1 TB HDD Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32697
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel NSA310S NAS Desktop 0,25 GB DDR2 1 TB HDD Black:

Zyxel NSA310S, NAS, Desktop, 0,25 GB, DDR2, 1 TB, HDD

Long summary description Zyxel NSA310S NAS Desktop 0,25 GB DDR2 1 TB HDD Black:

Zyxel NSA310S. Type: NAS. Form factor: Desktop. Device class: Home & Home Office. Processor frequency: 1 GHz. Internal memory: 0,25 GB, Internal memory type: DDR2. Total installed storage capacity: 1 TB, Installed storage drive type: HDD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.