Zalman logo

Zalman HD160 Plus Desktop Black 12 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37989
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zalman HD160 Plus Desktop Black 12 W:

Zalman HD160 Plus, Desktop, PC, Black, Aluminium, 12 W, 435 mm

Long summary description Zalman HD160 Plus Desktop Black 12 W:

Zalman HD160 Plus. Form factor: Desktop, Type: PC, Product colour: Black. Power supply: 12 W. Width: 435 mm, Depth: 460 mm, Height: 160 mm. Ventilation fan(s): 2x 80mm, Optional 1x 80mm, 1x 92mm, Internal drive bays: 5x 3.5", External drive bays: 1x 5.25"

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.